TE Connectivity NTC Thermistors SP44907X-32

Description
Dimensions Lead Wire Length : 400 MM  [15.748 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 400 MM  [15.748 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - SP44907X-32 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
SP44907X-32
NTC Thermistors SP44907X-32
Dimensions Lead Wire Length : 400 MM  [15.748 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 400 MM  [15.748 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3694

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-SP44907X-32-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-SP44907X-32-ND
NTC Thermistors 223-SP44907X-32-ND
44907X GSFC 311P18-07S40R

44907X GSFC 311P18-07S40R

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number SP44907X-32 223-SP44907X-32-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624346-2 - TE Connectivity
Specs
Resistance (@25°C) 150000 ohms
View Details
Thermistors - 1624340-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Betatherm - 66K5478 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 2252 ohms
View Details