TE Connectivity Thermistors 1624335-1

Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 1.5K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805
Request a Quote
Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 1.5K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 1624335-1 - TE Connectivity
Berwyn, PA, United States
Thermistors
1624335-1
Thermistors 1624335-1
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 1.5K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .1
  • Resistance Value (OHM) : 1.5K

Operation/Application


  • Thermistor Mode of Operation : Positive Temperature Coefficient

Product Type Features


  • Package Size Code : 0805
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 1624335-1
Product Name Thermistors
Resistance (@25°C) 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624362-1 - TE Connectivity
Specs
Resistance (@25°C) 470 ohms
View Details
NTC Thermistors - GA10K3MRBD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistors - 1624352-1 - TE Connectivity
Specs
Resistance (@25°C) 220 ohms
View Details