TE Connectivity Thermistor ICs GA10K4D25

Description
Sensor NTC Probe
Request a Quote Datasheet
Description
Sensor NTC Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 8937354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937354P
Thermistor ICs 8937354P
Sensor NTC Probe

Sensor NTC Probe

Supplier's Site
Thermistor ICs - 8937354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937354
Thermistor ICs 8937354
TE Connectivity GA10K4D25 Thermistor

TE Connectivity GA10K4D25 Thermistor

Supplier's Site
Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA10K4D25 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
GA10K4D25
Sensors, Transducers - Temperature Sensors - NTC Thermistors GA10K4D25
Win Source Part Number: 1375622-GA10K4D25 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Package: Bulk Product Status: Active Package / Case: Bead Base Product Number: GA10K Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.5% B25/85: 3694K Length - Lead Wire: 12.01" (305.00mm)

Win Source Part Number: 1375622-GA10K4D25
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Measurement Specialties
Package: Bulk
Product Status: Active
Package / Case: Bead
Base Product Number: GA10K
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.2°C
B Value Tolerance: ±0.5%
B25/85: 3694K
Length - Lead Wire: 12.01" (305.00mm)

Buy Now Datasheet
PRO2-PROBE TEMPERATURE - GA10K4D25 - Heilind Electronics, Inc.
Wilmington, MA, United States
PRO2-PROBE TEMPERATURE
GA10K4D25
PRO2-PROBE TEMPERATURE GA10K4D25
PRO2-PROBE TEMPERATURE

PRO2-PROBE TEMPERATURE

Buy Now
NTC Thermistors - 223-1547-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1547-ND
NTC Thermistors 223-1547-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity - 03AC1436 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity
03AC1436
Ntc Thermistor, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity 03AC1436
NTC THERMISTOR, 10KOHM, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 8937354P 8937354 GA10K4D25 GA10K4D25 223-1547-ND 03AC1436
Product Name Thermistor ICs Thermistor ICs Sensors, Transducers - Temperature Sensors - NTC Thermistors PRO2-PROBE TEMPERATURE NTC Thermistors Ntc Thermistor, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity
Package / Electrode Type Chip/Surface Chip/Surface Bead
Thermal Time Constant 5 sec, in air 5 sec, in air
Length 0.5512 inch (14 mm) 12.01 inch (305 mm)
Width / Diameter 12.32 inch (313 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor ICs - 1911765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 8 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - GA30K5A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers