TE Connectivity Discrete NTC SP44905X-8

Description
Body Features Wire Connection : Open End Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Signal Characteristics 25/85 Beta Value (K) : 3987 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 90 Maximum Temperature : 90 DEGC  [194 DEGF ] Resistance (at Tref) (KOHM) : 5 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote
Description
Body Features Wire Connection : Open End Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Signal Characteristics 25/85 Beta Value (K) : 3987 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 90 Maximum Temperature : 90 DEGC  [194 DEGF ] Resistance (at Tref) (KOHM) : 5 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete NTC - SP44905X-8 - TE Connectivity
Berwyn, PA, United States
Discrete NTC
SP44905X-8
Discrete NTC SP44905X-8
Body Features Wire Connection : Open End Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Signal Characteristics 25/85 Beta Value (K) : 3987 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 90 Maximum Temperature : 90 DEGC  [194 DEGF ] Resistance (at Tref) (KOHM) : 5 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70

Body Features


  • Wire Connection : Open End

Packaging Features


  • Discrete NTC Package : Epoxy Radial Discrete

Product Type Features


  • Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Signal Characteristics


  • 25/85 Beta Value (K) : 3987

Usage Conditions


  • Discrete NTC Ambient Temperature Range (DEGC) : -55 - 90
  • Maximum Temperature : 90 DEGC  [194 DEGF ]
  • Resistance (at Tref) (KOHM) : 5
  • T_ref for Resistance (DEGC) : 25
  • Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number SP44905X-8
Product Name Discrete NTC
Coating Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11026199-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
2 suppliers
NTC Thermistors - 11032576-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC Thermistors - GA100K6CG3 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistors - 1624366-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details