TE Connectivity NTC Thermistors 11026199-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11026199-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11026199-00
NTC Thermistors 11026199-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3978

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 70K8745 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
70K8745
Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 70K8745
THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 11026199-00 70K8745
Product Name NTC Thermistors Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -80 to 75 C (-112 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 29F220 - Newark, An Avnet Company
Specs
Temperature Range -30 to ? C (-22 to ? F)
View Details
NTC Thermistors - 223-1268-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistors - 1624359-2 - TE Connectivity
Specs
Resistance (@25°C) 33000 ohms
View Details
Discrete NTC - 11029749-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details