TE Connectivity NTC Thermistors GA100K6CG3

Description
Dimensions Product Height : .38 MM  [.015 INCH ] Product Length : .89 MM  [.032 INCH ] Product Width : .89 MM  [.035 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Gold Chip Resistance Tolerance (at 25°C) (PCT) : ± 5 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet
Description
Dimensions Product Height : .38 MM  [.015 INCH ] Product Length : .89 MM  [.032 INCH ] Product Width : .89 MM  [.035 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Gold Chip Resistance Tolerance (at 25°C) (PCT) : ± 5 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA100K6CG3 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA100K6CG3
NTC Thermistors GA100K6CG3
Dimensions Product Height : .38 MM  [.015 INCH ] Product Length : .89 MM  [.032 INCH ] Product Width : .89 MM  [.035 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Gold Chip Resistance Tolerance (at 25°C) (PCT) : ± 5 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100

Dimensions


  • Product Height : .38 MM  [.015 INCH ]
  • Product Length : .89 MM  [.032 INCH ]
  • Product Width : .89 MM  [.035 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Product Type Features


  • β-Value (0/50) (K) : 4143
  • NTC Sensor Type : Gold Chip
  • Resistance Tolerance (at 25°C) (PCT) : ± 5
  • Tolerance β-Value (PCT) : ±1

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100
Buy Now Datasheet
NTC Thermistors - 223-GA100K6CG3-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA100K6CG3-ND
NTC Thermistors 223-GA100K6CG3-ND
CHPG-100K +/- 5% B 4261 +/- 1% B

CHPG-100K +/- 5% B 4261 +/- 1% B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA100K6CG3 223-GA100K6CG3-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11028337-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
NTC Thermistors - 11028352-00 - TE Connectivity
Specs
Temperature Range -55 to 70 C (-67 to 158 F)
View Details
NTC Thermistors - 223-095808-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 30000 ohms
View Details