General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Win Source Part Number: 999697-RY211048
Category: Relays>Power Relays, Over 2 Amps
Series: RY, SCHRACK
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 500
Coil Resistance: 9.4 kOhms
Coil Current: 5.1 mA
Operate Time: 9 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 33.6 VDC
Must Release Voltage: 4.8 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 5-1393224-1-ND,51393
Base Product Number: RY21
TE Connectivity RY211048 Power Relay
TE Connectivity RY211048 Power Relay
TE Connectivity RY211048 Power Relay
General Purpose Relays SPDT 8A 48VDC Mini PWR PCB Relay
RY211048 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 8A 48V
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1722-ND | 999697-RY211048 | 6804072 | 6804072P | RY211048 | 08H3767 | RY211048 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relays | Ry211048 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Pcb mount | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 F (-40 C) | -40 F (-40 C) |