WAGO Relay module 857-368

Description
Relay module; Nominal input voltage: 230 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; with gold contacts; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 230 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; with gold contacts; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 857-368 - WAGO
Germantown, WI, United States
Relay module
857-368
Relay module 857-368
Relay module; Nominal input voltage: 230 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; with gold contacts; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 230 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; with gold contacts; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-857-368-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-857-368-ND
Power Relays, Over 2 Amps 2946-857-368-ND
General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 857-368 2946-857-368-ND
Product Name Relay module Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN
Relay Type General
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 857-154 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relay module - 858-518 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Relay module - 288-512 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers