FCL Components America Power Relays FTR-F1

Description
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
Request a Quote
Description
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FTR-F1 series is a low-profile dual-pole power relay with a height of 16.5 mm, designed for industrial control and I/O module applications. It offers DPST or DPDT configurations with a contact rating of 5 A at 250 VAC or 24 VDC, and a maximum switching power of 1,250 VA or 120 W. The relay features reinforced insulation with 8 mm creepage and clearance, 5,000 VAC dielectric strength, and 10,000 V surge withstand. It operates with coil powers of 530 mW (standard) or 400 mW (high sensitivity), and has an operating temperature range of -40°C to +75°C (or +70°C for the transparent cover variant). The device is plastic sealed, RoHS compliant, and meets UL, CSA, VDE, and CQC safety standards. Its dimensions are 12.8 × 29.0 × 16.5 mm, weighing approximately 12.0 g.

Datasheet Summary
Powered by GS/AI

The FTR-F1 series is a low-profile dual-pole power relay with a height of 16.5 mm, designed for industrial control and I/O module applications. It offers DPST or DPDT configurations with a contact rating of 5 A at 250 VAC or 24 VDC, and a maximum switching power of 1,250 VA or 120 W. The relay features reinforced insulation with 8 mm creepage and clearance, 5,000 VAC dielectric strength, and 10,000 V surge withstand. It operates with coil powers of 530 mW (standard) or 400 mW (high sensitivity), and has an operating temperature range of -40°C to +75°C (or +70°C for the transparent cover variant). The device is plastic sealed, RoHS compliant, and meets UL, CSA, VDE, and CQC safety standards. Its dimensions are 12.8 × 29.0 × 16.5 mm, weighing approximately 12.0 g.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - FTR-F1 - FCL Components America
Chicago, IL, United States
Power Relays
FTR-F1
Power Relays FTR-F1
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.

Innovative Relays

As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.

Supplier's Site Datasheet

Technical Specifications

  FCL Components America
Product Category Electromechanical Relays
Product Number FTR-F1
Product Name Power Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details