TE Connectivity ™ Fuse;Resettable;0.25A;Dims 0.29x0.12x0.5";Epoxy Polymer;Radial;72VDC;PCB RXEF025

Description
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers
Description
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Suppliers

Company
Product
Description
Supplier Links
Fuse;Resettable;0.25A;Dims 0.29x0.12x0.5
Fort Worth, TX, USA
Fuse;Resettable;0.25A;Dims 0.29x0.12x0.5";Epoxy Polymer;Radial;72VDC;PCB
70059856
Fuse;Resettable;0.25A;Dims 0.29x0.12x0.5";Epoxy Polymer;Radial;72VDC;PCB 70059856
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V)
    Benefits
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70059856
Product Name Fuse;Resettable;0.25A;Dims 0.29x0.12x0.5";Epoxy Polymer;Radial;72VDC;PCB
Fuse Material Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers