TE Connectivity RF Receivers RXD-315-KH

Description
KH RF Receiver ASK, OOK 315MHz -102dBm 5kbps PCB, Surface Mount
Request a Quote Datasheet
Description
KH RF Receiver ASK, OOK 315MHz -102dBm 5kbps PCB, Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXD-315-KH-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXD-315-KH-ND
RF Receivers RXD-315-KH-ND
KH RF Receiver ASK, OOK 315MHz -102dBm 5kbps PCB, Surface Mount

KH RF Receiver ASK, OOK 315MHz -102dBm 5kbps PCB, Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXD-315-KH-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 315 MHz
Data Rate 5 kbps
Bias Current 7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI3210M-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details