Skyworks Solutions, Inc. Telecom SI3210M-FTR

Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP
Request a Quote Datasheet
Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - SI3210M-FTR-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI3210M-FTR-ND
Product Name Telecom
Supply Voltage 3.3V; 3.6V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 4823-NRF54LM20A-QGAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Operating Frequency 2400 MHz
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details