CMD305P3 -- RF AMPLIFIERS
Qorvo
RF Amplifiers
CMD305P3
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CMD305P3 |
|
Product Name
|
RF Amplifiers |
|
Technology
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Technology
Bluetooth; Bluetooth, WLAN
Supply Voltage
Other; 3V
Operating Frequency
100 to 3000 MHz
View Details
2 suppliers
Technology
4G Standard; 5G Standard; 4G/5G, Radar
Supply Voltage
Other; 3.2V ~ 3.45V
Package Type
12-WFQFN Exposed Pad
View Details