RELAY GEN PURPOSE DPDT 8A 18V General Purpose Non Latching 22.2mA 18VDC DPDT (2 Form C) 8A 400VAC - Max 12.6 VDC 1.8 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay DPDT (2 Form C) 18VDC Coil Through Hole
General Purpose Relays RELAY PWR DPDT 8A 18VDC PCB
RT424018
RELAY GEN PURPOSE DPDT 8A 18V
| ASAP Semiconductor LLC | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RT424018 | RT424018-ND | RT424018 | 35AC3781 | RT424018 |
| Product Name | RELAY GEN PURPOSE DPDT 8A 18V General Purpose Non Latching 22.2mA 18VDC DPDT (2 Form C) 8A 400VAC - Max 12.6 VDC 1.8 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | General Purpose Relays | Rt424018 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) |