Aratas America LLC Power Relays G2RL-1 DC5

Description
Omron G2RL-1 DC5 Power Relay
Request a Quote Datasheet
Description
Omron G2RL-1 DC5 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3650478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
3650478
Power Relays 3650478
Omron G2RL-1 DC5 Power Relay

Omron G2RL-1 DC5 Power Relay

Supplier's Site
Power Relays - 3650478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
3650478P
Power Relays 3650478P
Omron G2RL-1 DC5 Power Relay

Omron G2RL-1 DC5 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - G2RL-1DC5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
G2RL-1DC5-ND
Power Relays, Over 2 Amps G2RL-1DC5-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Futian, Shenzhen, China
Relays >> Power Relays
G2RL-1 DC5
Relays >> Power Relays G2RL-1 DC5
5V 12A SPDT (1 Form C) Plugin,12.5x28.8mm Power Relays ROHS

5V 12A SPDT (1 Form C) Plugin,12.5x28.8mm Power Relays ROHS

Supplier's Site Datasheet
Power Relay, Spdt, 5Vdc, 12A, Tht; Contact Configuration Omron Electronic Components - 89C5441 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 5Vdc, 12A, Tht; Contact Configuration Omron Electronic Components
89C5441
Power Relay, Spdt, 5Vdc, 12A, Tht; Contact Configuration Omron Electronic Components 89C5441
POWER RELAY, SPDT, 5VDC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 5VDC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, G2Rl Series, Power, Non Latching, Spdt, 5 Vdc, 12 A Rohs Compliant Omron - 97K0745 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, G2Rl Series, Power, Non Latching, Spdt, 5 Vdc, 12 A Rohs Compliant Omron
97K0745
General Purpose Relay, G2Rl Series, Power, Non Latching, Spdt, 5 Vdc, 12 A Rohs Compliant Omron 97K0745
General Purpose Relay, G2RL Series, Power, Non Latching, SPDT, 5 VDC, 12 A RoHS Compliant: Yes

General Purpose Relay, G2RL Series, Power, Non Latching, SPDT, 5 VDC, 12 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 3650478 3650478P G2RL-1DC5-ND G2RL-1 DC5 89C5441 97K0745
Product Name Power Relays Power Relays Power Relays, Over 2 Amps Relays >> Power Relays Power Relay, Spdt, 5Vdc, 12A, Tht; Contact Configuration Omron Electronic Components General Purpose Relay, G2Rl Series, Power, Non Latching, Spdt, 5 Vdc, 12 A Rohs Compliant Omron
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard Socket or Plug-in Style PCBoard; Through Hole
Approvals RoHS RoHS RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 F (-40 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data