TE Connectivity Power Relay, Dpdt, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity RP421012.

Description
POWER RELAY, DPDT, 12VDC, 8A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RPII/2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay RoHS Compliant: Yes
Description
POWER RELAY, DPDT, 12VDC, 8A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RPII/2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity - 17AH9286 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity
17AH9286
Power Relay, Dpdt, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity 17AH9286
POWER RELAY, DPDT, 12VDC, 8A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RPII/2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay RoHS Compliant: Yes

POWER RELAY, DPDT, 12VDC, 8A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RPII/2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 17AH9286
Product Name Power Relay, Dpdt, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1762668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays, Over 2 Amps - Z3670-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details