TE Connectivity ™ Through-Hole 16V 14A Circuit Protection Fuse RGEF1400

Description
16V 14A Radial PTC Resettable Fuse, Through Hole Product overview: RGEF1400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16V, 14A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 16V, 14A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V 14A Radial PTC Resettable Fuse, Through Hole Product overview: RGEF1400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16V, 14A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 16V, 14A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 16V 14A Circuit Protection Fuse
150-RGEF1400
Through-Hole 16V 14A Circuit Protection Fuse 150-RGEF1400
16V 14A Radial PTC Resettable Fuse, Through Hole Product overview: RGEF1400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16V, 14A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 16V, 14A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1400 can be used for catalog matching and distributor lookup.

16V 14A Radial PTC Resettable Fuse, Through Hole Product overview: RGEF1400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16V, 14A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 16V, 14A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RGEF1400 - 1242863-RGEF1400 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGEF1400
1242863-RGEF1400
PTC Resettable Fuses - RGEF1400 1242863-RGEF1400
Manufacturer: Tyco Electronics Win Source Part Number: 1242863-RGEF1400 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 1242863-RGEF1400
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now
Fuse;Resettable;14A;Dims 0.925x0.14x1.1
Fort Worth, TX, USA
Fuse;Resettable;14A;Dims 0.925x0.14x1.1";Epoxy Polymer;Radial;16VDC;PCB
70059824
Fuse;Resettable;14A;Dims 0.925x0.14x1.1";Epoxy Polymer;Radial;16VDC;PCB 70059824
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Hold Current Up to 14 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings from 50 mA to 15 A Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TüV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Hold Current Up to 14 A
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings from 50 mA to 15 A
  • Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TÜV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 150-RGEF1400 1242863-RGEF1400 70059824
Product Name Through-Hole 16V 14A Circuit Protection Fuse PTC Resettable Fuses - RGEF1400 Fuse;Resettable;14A;Dims 0.925x0.14x1.1";Epoxy Polymer;Radial;16VDC;PCB
Fuse Material Polymer, Epoxy Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details