TE Connectivity Power Relay; Contact Configuration Potter&brumfield Te Connectivity R10E2X2115

Description
Power Relay; Contact Configuration:DPDT; Coil Voltage:115V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:AC Monostable; Contact Voltage VAC:120V; Relay Terminals:Solder; Contact Voltage VDC:30VRoHS Compliant: No
Datasheet
Description
Power Relay; Contact Configuration:DPDT; Coil Voltage:115V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:AC Monostable; Contact Voltage VAC:120V; Relay Terminals:Solder; Contact Voltage VDC:30VRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 46F3506 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
46F3506
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 46F3506
Power Relay; Contact Configuration:DPDT; Coil Voltage:115V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:AC Monostable; Contact Voltage VAC:120V; Relay Terminals:Solder; Contact Voltage VDC:30VRoHS Compliant: No

Power Relay; Contact Configuration:DPDT; Coil Voltage:115V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:AC Monostable; Contact Voltage VAC:120V; Relay Terminals:Solder; Contact Voltage VDC:30VRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 46F3506
Product Name Power Relay; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Micro Relays - 1-1904005-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 75 ohms
View Details
4 suppliers
Power Relays - 2481918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 18 volts
View Details