Aratas America LLC Power Relays G2RL-14-E DC5

Description
Omron G2RL-14-E DC5 Power Relay
Request a Quote
Description
Omron G2RL-14-E DC5 Power Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6838791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838791
Power Relays 6838791
Omron G2RL-14-E DC5 Power Relay

Omron G2RL-14-E DC5 Power Relay

Supplier's Site
Power Relays - 6838791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838791P
Power Relays 6838791P
Omron G2RL-14-E DC5 Power Relay

Omron G2RL-14-E DC5 Power Relay

Supplier's Site
Power Relay, Spst, 5Vdc, Tht; Contact Configuration Omron Electronic Components - 89C5490 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 5Vdc, Tht; Contact Configuration Omron Electronic Components
89C5490
Power Relay, Spst, 5Vdc, Tht; Contact Configuration Omron Electronic Components 89C5490
POWER RELAY, SPST, 5VDC, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPST, 5VDC, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 6838791 6838791P 89C5490
Product Name Power Relays Power Relays Power Relay, Spst, 5Vdc, Tht; Contact Configuration Omron Electronic Components
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1416200-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details