TE Connectivity Antennas QW144

Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF, Vehicular Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 144 - 152 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF, Vehicular Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 144 - 152 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QW144 - TE Connectivity
Berwyn, PA, United States
Antennas
QW144
Antennas QW144
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF, Vehicular Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 144 - 152 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : VHF, Vehicular
  • Primary Application : VHF, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 144 - 152
  • Frequency Category : 132 - 174
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - QW144-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
QW144-ND
RF Antennas QW144-ND
144MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 0dB NMO Base Mount

144MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - QW144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QW144
RF Antennas QW144
144MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 0dB NMO Base Mount

144MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number QW144 QW144-ND QW144
Product Name Antennas RF Antennas RF Antennas
Applications VHF, Vehicular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 144.0 to 152.0 MHz 144.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108790-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 2108793-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2108965-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers