TE Connectivity Antennas 2118310-1

Description
Body Features Antenna Weight : 2.55 G  [.09 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 74 MM  [2.913 INCH ] Product Width : 10.56 MM  [.416 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cellular, Wi-Fi, ISM, Cat-M/NB-IoT Primary Application : Cat-M/NB-IoT, Cellular, Wi-Fi Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.55 G  [.09 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 74 MM  [2.913 INCH ] Product Width : 10.56 MM  [.416 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cellular, Wi-Fi, ISM, Cat-M/NB-IoT Primary Application : Cat-M/NB-IoT, Cellular, Wi-Fi Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118310-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118310-1
Antennas 2118310-1
Body Features Antenna Weight : 2.55 G  [.09 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 74 MM  [2.913 INCH ] Product Width : 10.56 MM  [.416 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cellular, Wi-Fi, ISM, Cat-M/NB-IoT Primary Application : Cat-M/NB-IoT, Cellular, Wi-Fi Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 2.55 G  [.09 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 74 MM  [2.913 INCH ]
  • Product Width : 10.56 MM  [.416 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Cellular, Wi-Fi, ISM, Cat-M/NB-IoT
  • Primary Application : Cat-M/NB-IoT, Cellular, Wi-Fi

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Antennas - 2118310-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118310-1
Antennas 2118310-1
4G World Band, MetaSpan, Tab Mt. PCB

4G World Band, MetaSpan, Tab Mt. PCB

Buy Now
Swedesboro, NJ, United States
Antennas
2118310-1
Antennas 2118310-1
Antennas

Antennas

Buy Now
RF Antennas - A120529-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A120529-ND
RF Antennas A120529-ND
2.4GHz, 5GHz WLAN PCB Trace RF Antenna Solder Surface Mount

2.4GHz, 5GHz WLAN PCB Trace RF Antenna Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2118310-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118310-1
RF Antennas 2118310-1
2.4GHz, 5GHz WLAN PCB Trace RF Antenna Solder Surface Mount

2.4GHz, 5GHz WLAN PCB Trace RF Antenna Solder Surface Mount

Buy Now Datasheet
Pcb Antenna, Lin, 2.3-2.7Ghz, 3.5Dbi; Antenna Type Te Connectivity - 98X6456 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 2.3-2.7Ghz, 3.5Dbi; Antenna Type Te Connectivity
98X6456
Pcb Antenna, Lin, 2.3-2.7Ghz, 3.5Dbi; Antenna Type Te Connectivity 98X6456
PCB ANTENNA, LIN, 2.3-2.7GHZ, 3.5DBI; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Antenna Mounting:Tab; Gain:3.5dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LIN, 2.3-2.7GHZ, 3.5DBI; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Antenna Mounting:Tab; Gain:3.5dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2118310-1
Antennas 2118310-1
Antennas 4G World Band PCB MetaSpan Tab Mt

Antennas 4G World Band PCB MetaSpan Tab Mt

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118310-1 2118310-1 A120529-ND 2118310-1 98X6456 2118310-1
Product Name Antennas Antennas RF Antennas RF Antennas Pcb Antenna, Lin, 2.3-2.7Ghz, 3.5Dbi; Antenna Type Te Connectivity Antennas
Applications Cat-M/NB-IoT, Cellular, Wi-Fi Modem or Wireless Network; WLAN WLAN
Pattern Type Omni directional
Polarization Linear
Gain 3 to 6 dB 3.5 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-8 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - L000486-05 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-5GW-FPC-V100UF - TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2108994-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers