TE Connectivity Angle, Linear Position Measuring PT9CN-550ALS3152UP-J50016SC5

Description
PT9CN-550ALS3152UP-J 50016SC5: CT
Request a Quote Datasheet
Description
PT9CN-550ALS3152UP-J 50016SC5: CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT9CN-550ALS3152UP-J50016SC5-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT9CN-550ALS3152UP-J50016SC5-ND
Angle, Linear Position Measuring 223-PT9CN-550ALS3152UP-J50016SC5-ND
PT9CN-550ALS3152UP-J 50016SC5: CT

PT9CN-550ALS3152UP-J50016SC5: CT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT9CN-550ALS3152UP-J50016SC5-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details