TE Connectivity Reed Proximity Switch.; Sensing Range Max Te Connectivity PS-801

Description
REED PROXIMITY SWITCH.; Sensing Range Max:12mm; Sensor Mounting:-; Operating Temperature Min:0°C; Operating Temperature Max:120°C; Supply Current:1A; Product Range:PS8 Series; Contact Configuration:SPST-N O; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
REED PROXIMITY SWITCH.; Sensing Range Max:12mm; Sensor Mounting:-; Operating Temperature Min:0°C; Operating Temperature Max:120°C; Supply Current:1A; Product Range:PS8 Series; Contact Configuration:SPST-N O; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Switch.; Sensing Range Max Te Connectivity - 97K0137 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Switch.; Sensing Range Max Te Connectivity
97K0137
Reed Proximity Switch.; Sensing Range Max Te Connectivity 97K0137
REED PROXIMITY SWITCH.; Sensing Range Max:12mm; Sensor Mounting:-; Operating Temperature Min:0°C; Operating Temperature Max:120°C; Supply Current:1A; Product Range:PS8 Series; Contact Configuration:SPST-N O; Contact Voltage AC RoHS Compliant: Yes

REED PROXIMITY SWITCH.; Sensing Range Max:12mm; Sensor Mounting:-; Operating Temperature Min:0°C; Operating Temperature Max:120°C; Supply Current:1A; Product Range:PS8 Series; Contact Configuration:SPST-NO; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 97K0137
Product Name Reed Proximity Switch.; Sensing Range Max Te Connectivity
Operation Distance 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Proximity sensor - SMEO-1-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers