Festo Corporation Proximity sensor SMEO-1-B

Description
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
Request a Quote Datasheet
Description
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMEO-1-B - Festo Corporation
Islandia, NY, United States
Proximity sensor
SMEO-1-B
Proximity sensor SMEO-1-B
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
  • Measuring principle: magnetic reed
  • SMEO-1-S6: heat-resistant design
  • With or without LED switching status indication
  • Cable length 2.5, 5 m
Supplier's Site Datasheet
Proximity Sensors - 2171-SMEO-1-B-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2171-SMEO-1-B-ND
Proximity Sensors 2171-SMEO-1-B-ND
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet
Proximity Switch - 5705588 - Radwell International
Willingboro, NJ, United States
Proximity Switch
5705588
Proximity Switch 5705588
PROXIMITY SENSOR, 230 VAC, 200 VDC, 2 WIRE, WITHOUT MOUNTING KIT, 2.5 M, IP67. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 230 VAC, 200 VDC, 2 WIRE, WITHOUT MOUNTING KIT, 2.5 M, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
FESTO Sensors & Switches SMEO-1-B

FESTO Sensors & Switches SMEO-1-B

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number SMEO-1-B 2171-SMEO-1-B-ND 5705588
Product Name Proximity sensor Proximity Sensors Proximity Switch
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M30NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers
Retro-reflective sensor - SOEG-RSP-M18-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Proximity sensor - SIEN-M8B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers