The C12 series comprises miniature photoelectric sensors with a 13 mm × 21 mm × 7 mm housing, designed for diffuse, reflex, and through-beam applications. All variants use a red pinpoint LED at 640 nm, feature an IP67 rating, operate on 10 to 30 VDC, and have an ambient temperature range of -20 °C to +50 °C. Diffuse sensors with background suppression offer up to 120 mm sensing range, while through-beam configurations reach 2000 mm. Output types include PNP or NPN with light-on or dark-on logic, and cables are supplied with S8 connectors. The housing material is ABS/PMMA.
Miniature Cubic Photoelectrics
LOCON your reliable choice for high quality photoelectric sensors
Locon Sensors is proud to be a long-time licensed distributor of Contrinex product. We supply Contrinex sensors to be used in many different applications, including providing controls for complicated industrial or consumer-interface equipment. We offer cubic sensors in a range of sizes – with many other options to choose from depending on your project requirements.
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | C12 |
| Product Name | Cubic Miniature Photoelectric Proximity Sensors |
| Body Shape | Rectangular |
| Operation Distance | 118 inch (3000 mm) |
| Operating Temperature | -4 to 122 F (-20 to 50 C) |
| Optical Technology Type | Through Beam (optional feature); Diffuse (optional feature) |
| Beam Type | Visible |