TE Connectivity Antennas PLC1669

Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 166 - 174 Gain (Max) (DB) : 11.1
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 166 - 174 Gain (Max) (DB) : 11.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PLC1669 - TE Connectivity
Berwyn, PA, United States
Antennas
PLC1669
Antennas PLC1669
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 166 - 174 Gain (Max) (DB) : 11.1

Configuration Features


  • Antenna Style : External
  • Antenna Type : Yagi/Log Periodic
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 166 - 174
  • Gain (Max) (DB) : 11.1
Buy Now
RF Antennas - PLC1669-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PLC1669-ND
RF Antennas PLC1669-ND
170MHz Yagi, 9-Element RF Antenna 166MHz ~ 174MHz 11.1dBi UHF Bracket Mount

170MHz Yagi, 9-Element RF Antenna 166MHz ~ 174MHz 11.1dBi UHF Bracket Mount

Buy Now Datasheet
RF Antennas - PLC1669 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PLC1669
RF Antennas PLC1669
170MHz Yagi, 9-Element RF Antenna 166MHz ~ 174MHz 11.1dBi UHF Bracket Mount

170MHz Yagi, 9-Element RF Antenna 166MHz ~ 174MHz 11.1dBi UHF Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PLC1669 PLC1669-ND PLC1669
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; LMR RF Antennas
Primary Frequency Range 166.0 to 174.0 MHz 170.0 MHz
Gain 11.1 dB 11.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
Antennas - 2118060-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108937-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details