TE Connectivity Antennas 1513431-1

Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 12.85 MM  [.506 INCH ] Product Width : 3.76 MM  [.148 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 12.85 MM  [.506 INCH ] Product Width : 3.76 MM  [.148 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513431-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513431-1
Antennas 1513431-1
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 12.85 MM  [.506 INCH ] Product Width : 3.76 MM  [.148 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .5 G  [.018 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : .79 MM  [.031 INCH ]
  • Product Length : 12.85 MM  [.506 INCH ]
  • Product Width : 3.76 MM  [.148 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Zigbee, Wi-Fi, Bluetooth
  • Primary Application : Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483.5
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antennas - 1513431-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513431-1
Antennas 1513431-1
PCB ANTENNA TAPE + REEL

PCB ANTENNA TAPE + REEL

Buy Now
RF Antennas - A117846TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A117846TR-ND
RF Antennas A117846TR-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount

Buy Now Datasheet
2483.5MHz Rf Antenna - 875-1513431-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2483.5MHz Rf Antenna
875-1513431-1
2483.5MHz Rf Antenna 875-1513431-1
Antenna Bluetooth 802.11b/g 0dB Gain 2483.5MHz Product overview: 1513431-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2483.5MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2483.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513431-1 can be used for catalog matching and distributor lookup.

Antenna Bluetooth 802.11b/g 0dB Gain 2483.5MHz Product overview: 1513431-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2483.5MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2483.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513431-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 1513431-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513431-1
RF Antennas 1513431-1
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1513431-1
Antennas 1513431-1
Antennas 824-960,1710-1990 MHz QB, PCB Thu-hole

Antennas 824-960,1710-1990 MHz QB, PCB Thu-hole

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513431-1 1513431-1 A117846TR-ND 875-1513431-1 1513431-1 1513431-1
Product Name Antennas Antennas RF Antennas 2483.5MHz Rf Antenna RF Antennas Antennas
Applications Wi-Fi, Bluetooth Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ RF Testing Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz 2400.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513317-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2108852-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
Antennas - 2195849-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details