TE Connectivity Antennas 2118439-1

Description
Configuration Features Antenna Style : Embedded Antenna Type : Thin PCB Band Type : Dual Band Dimensions Cable Length : 250 MM  [9.834 INCH ] Product Height : .85 MM  [.033 INCH ] Product Length : 29.9974 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi, WLAN Mechanical Attachment Mounting Retention Type : Adhesive Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF, MCIS, u.fl Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5, 4900 - 5875 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Wi-Fi - Global - 4900 - 5875 MHz
Request a Quote
Description
Configuration Features Antenna Style : Embedded Antenna Type : Thin PCB Band Type : Dual Band Dimensions Cable Length : 250 MM  [9.834 INCH ] Product Height : .85 MM  [.033 INCH ] Product Length : 29.9974 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi, WLAN Mechanical Attachment Mounting Retention Type : Adhesive Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF, MCIS, u.fl Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5, 4900 - 5875 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Wi-Fi - Global - 4900 - 5875 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118439-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118439-1
Antennas 2118439-1
Configuration Features Antenna Style : Embedded Antenna Type : Thin PCB Band Type : Dual Band Dimensions Cable Length : 250 MM  [9.834 INCH ] Product Height : .85 MM  [.033 INCH ] Product Length : 29.9974 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi, WLAN Mechanical Attachment Mounting Retention Type : Adhesive Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MHF, MCIS, u.fl Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5, 4900 - 5875 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Wi-Fi - Global - 4900 - 5875 MHz

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : Thin PCB
  • Band Type : Dual Band

Dimensions


  • Cable Length : 250 MM  [9.834 INCH ]
  • Product Height : .85 MM  [.033 INCH ]
  • Product Length : 29.9974 MM  [1.181 INCH ]
  • Product Width : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : ZigBee, Bluetooth, Wi-Fi, WLAN

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : MHF, MCIS, u.fl

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483.5, 4900 - 5875

Usage Conditions


  • Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Wi-Fi - Global - 4900 - 5875 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2118439-1
Product Name Antennas
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 0600-00048 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details