TE Connectivity Antennas 2108789-1

Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 8.45 MM  [.333 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 8.45 MM  [.333 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108789-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108789-1
Antennas 2108789-1
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 8.45 MM  [.333 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .2 G  [.007 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : .79 MM  [.031 INCH ]
  • Product Length : 8.45 MM  [.333 INCH ]
  • Product Width : 6.4 MM  [.252 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi, Zigbee
  • Primary Application : Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483.5
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 223-2108789-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
223-2108789-1-ND
RF Antennas 223-2108789-1-ND
PCB ANTENNA SINGLE BAND BULK PAC

PCB ANTENNA SINGLE BAND BULK PAC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108789-1 223-2108789-1-ND
Product Name Antennas RF Antennas
Applications Wi-Fi, Bluetooth RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118879-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118907-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - ANT-GNCP-TH25AL12 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Directional
Gain 3 to 6 dB
View Details
3 suppliers
Antennas - 2118308-8 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers