TE Connectivity Antennas PLC1589

Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 158 - 166
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 158 - 166
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PLC1589 - TE Connectivity
Berwyn, PA, United States
Antennas
PLC1589
Antennas PLC1589
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 158 - 166

Configuration Features


  • Antenna Style : External
  • Antenna Type : Yagi/Log Periodic
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 158 - 166
Buy Now
RF Antennas - PLC1589 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PLC1589
RF Antennas PLC1589
162MHz Yagi, 9-Element RF Antenna 158MHz ~ 166MHz 11.1dBi UHF Bracket Mount

162MHz Yagi, 9-Element RF Antenna 158MHz ~ 166MHz 11.1dBi UHF Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PLC1589 PLC1589
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details
Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers