TE Connectivity Antennas 2246667-2

Description
Body Features Antenna Weight : 14 G  [.5 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : .93 MM  [.036 INCH ] Cable Length : .09 M , .14 M  [.3 FT , .46 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 144 MM  [5.669 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Vertical Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 14 G  [.5 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : .93 MM  [.036 INCH ] Cable Length : .09 M , .14 M  [.3 FT , .46 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 144 MM  [5.669 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Vertical Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2246667-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2246667-2
Antennas 2246667-2
Body Features Antenna Weight : 14 G  [.5 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : .93 MM  [.036 INCH ] Cable Length : .09 M , .14 M  [.3 FT , .46 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 144 MM  [5.669 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Vertical Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 14 G  [.5 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : .93 MM  [.036 INCH ]
  • Cable Length : .09 M , .14 M  [.3 FT , .46 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : 6.1 MM  [.24 INCH ]
  • Product Length : 144 MM  [5.669 INCH ]
  • Product Width : 34 MM  [1.338 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.5:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Vertical Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Tray

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antennas - 2246667-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2246667-2
Antennas 2246667-2
DUAL BAND PUCK ANTENNA ASSY, 1.13 CABLE

DUAL BAND PUCK ANTENNA ASSY, 1.13 CABLE

Buy Now
RF Antennas - 17-2246667-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2246667-2-ND
RF Antennas 17-2246667-2-ND
2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 1.2dBi, 4.7dBi MHF Panel Mount

2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 1.2dBi, 4.7dBi MHF Panel Mount

Buy Now Datasheet
RF Antennas - 2246667-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2246667-2
RF Antennas 2246667-2
2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 1.2dBi, 4.7dBi MHF Panel Mount

2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 1.2dBi, 4.7dBi MHF Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2246667-2 2246667-2 17-2246667-2-ND 2246667-2
Product Name Antennas Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 5875.0 MHz 2440.0 to 5500.0 MHz
Gain 0.0 to 3 dB 1.2 to 4.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108793-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108789-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 8-2108891-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers