TE Connectivity RF Antennas 1513349-2

Description
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A107419-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107419-ND
RF Antennas A107419-ND
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1513349-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513349-2
RF Antennas 1513349-2
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 0dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
1513349-2
Antennas 1513349-2
Antennas 2400-2483.5, 5150- 5875 MHz DB, Zigbee

Antennas 2400-2483.5, 5150- 5875 MHz DB, Zigbee

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number A107419-ND 1513349-2 1513349-2
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers