TE Connectivity RF Antennas PDQ244910-91NM

Description
2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 10.8dB N Type Male Bracket Mount
Request a Quote Datasheet
Description
2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 10.8dB N Type Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1144-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1144-ND
RF Antennas 994-1144-ND
2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 10.8dB N Type Male Bracket Mount

2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 10.8dB N Type Male Bracket Mount

Buy Now Datasheet
RF Antennas - PDQ244910-91NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PDQ244910-91NM
RF Antennas PDQ244910-91NM
2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 10.8dB N Type Male Bracket Mount

2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 10.8dB N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1144-ND PDQ244910-91NM
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2400.0 to 5400.0 MHz
Gain 10.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details