The PCJ series is a miniature PCB relay with a single form A (NO) contact, rated for 5A at 250VAC and designed for general-purpose applications in home appliances. It features a 200mW coil operating at 24VDC, AgNi contact material, and a through-hole mounting style. The WG version complies with IEC60335-1 for domestic appliances and offers flux-proof or wash-tight sealing options. The relay has an ambient temperature range of -40°C to 85°C, an electrical endurance of 100,000 operations under rated load, and meets UL, VDE, CSA, and CQC safety approvals. It measures 4g in weight and is compliant with RoHS and REACH standards.
POWER RELAY, SPST-NO, 5A, 250VAC, TH; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 15AC8466 |
| Product Name | Power Relay, Spst-No, 5A, 250Vac, Th; Contact Configuration Oeg Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |