Aratas America LLC G5LE PCB Power Relay G5LE-14

Description
Cubic, Single-pole 10A Power Relay Ideal for a wide variety of applications such as home appliances, OA equipments, vending machines, etc. Ambient Operating Temperature 85°C UL class-B coil insulation for standard model. cULus, EN standards approved and conforms to Electrical Appliance and Material Safety Law (300 V max.). Conforms to IEC/EN60079-1, IEC/EN60079-15 (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
Request a Quote Datasheet
Description
Cubic, Single-pole 10A Power Relay Ideal for a wide variety of applications such as home appliances, OA equipments, vending machines, etc. Ambient Operating Temperature 85°C UL class-B coil insulation for standard model. cULus, EN standards approved and conforms to Electrical Appliance and Material Safety Law (300 V max.). Conforms to IEC/EN60079-1, IEC/EN60079-15 (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G5LE PCB Power Relay - G5LE-14 - Aratas America LLC
Hoffman Estates, IL, United States
G5LE PCB Power Relay
G5LE-14
G5LE PCB Power Relay G5LE-14
Cubic, Single-pole 10A Power Relay Ideal for a wide variety of applications such as home appliances, OA equipments, vending machines, etc. Ambient Operating Temperature 85°C UL class-B coil insulation for standard model. cULus, EN standards approved and conforms to Electrical Appliance and Material Safety Law (300 V max.). Conforms to IEC/EN60079-1, IEC/EN60079-15 (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.

Cubic, Single-pole 10A Power
Relay

  • Ideal for a wide variety of applications such as home appliances, OA equipments, vending machines, etc.
  • Ambient Operating Temperature 85°C
  • UL class-B coil insulation for standard model.
  • cULus, EN standards approved and conforms to Electrical Appliance and Material Safety Law (300 V max.).
  • Conforms to IEC/EN60079-1, IEC/EN60079-15
    (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed.
    (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G5LE-14
Product Name G5LE PCB Power Relay
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z2155-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relay, Spst-No, 5Vdc, 3A, Tht; Contact Configuration Omron Electronic Components - 41AH6339 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays, Over 2 Amps - 39-G5PZ-1A-EDC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 2326267 - RS Components, Ltd.
Aratas America LLC
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details