The OZ-SS-124L is a 1-pole, 16A, 24VDC coil, sensitive (540mW), SPDT power PCB relay with a flux-tight plastic enclosure and AgSnO contacts, designed for surface mount and through-hole termination. It has a contact rating of 16A at 240VAC and 30VDC, an initial dielectric strength of 5000Vrms between coil and contacts, and an insulation system meeting UL Class A (105°C). The relay has a mechanical endurance of 10×10⁶ operations, operates within -30°C to 70°C, and complies with RoHS, REACH, and IEC 61810-1 standards. Its dimensions are 24.0mm × 7.5mm × 20.6mm, and it weighs 13g.
RELAY, SPDT, 240VAC, 24VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 72J8038 |
| Product Name | Relay, Spdt, 240Vac, 24Vdc, 16A; Contact Configuration Oeg Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |