FCL Components America Power Relays FTR-K1 12A

Description
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
Request a Quote Datasheet
Description
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - FTR-K1 12A - FCL Components America
Chicago, IL, United States
Power Relays
FTR-K1 12A
Power Relays FTR-K1 12A
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.

Innovative Relays

As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.

Supplier's Site Datasheet

Technical Specifications

  FCL Components America
Product Category Electromechanical Relays
Product Number FTR-K1 12A
Product Name Power Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details