TE Connectivity Power Relay, Spdt, 3Vdc, Tht; Contact Configuration Oeg Te Connectivity OZ-SS-103L,200

Description
POWER RELAY, SPDT, 3VDC, THT; Contact Configuration:SPDT; Coil Voltage:3VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 3VDC, THT; Contact Configuration:SPDT; Coil Voltage:3VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 3Vdc, Tht; Contact Configuration Oeg Te Connectivity - 08H2729 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 3Vdc, Tht; Contact Configuration Oeg Te Connectivity
08H2729
Power Relay, Spdt, 3Vdc, Tht; Contact Configuration Oeg Te Connectivity 08H2729
POWER RELAY, SPDT, 3VDC, THT; Contact Configuration:SPDT; Coil Voltage:3VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 3VDC, THT; Contact Configuration:SPDT; Coil Voltage:3VDC; Contact Current:16A; Product Range:OZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 08H2729
Product Name Power Relay, Spdt, 3Vdc, Tht; Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2481876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 240 volts
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details