General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Plugin,10x20mm Power Relays ROHS
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:G5Q Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | Z226-ND | G5Q-14 DC24 | 36K3236 |
| Product Name | Power Relays, Over 2 Amps | Relays >> Power Relays | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components |
| Relay Type | General | ||
| Mounting | PCBoard | Socket or Plug-in Style | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |