OMIH-SH-112L is a 16A miniature power relay with a 12VDC sensitive coil (540mW), sealed plastic case, and SPDT (1 Form C) contact arrangement, designed for PC board mounting. It supports switching up to 16A at 240VAC resistive or 24VDC inductive loads, with a maximum switching voltage of 250VAC and 30VDC. The relay meets UL 508, VDE 0435, and SEMKO standards, with 5,000VAC dielectric strength between coil and contacts and 10,000V surge withstand. Operate time is 20ms max, release time is 8ms max, with a mechanical life of 10 million operations and an electrical life of 100,000 operations at rated load. The sealed case (SH) enables immersion cleaning, and dimensions are 20.6mm x 12.8mm x 7.6mm with a weight of approximately 13g. Operating temperature range is -30°C to +70°C, with continuous duty cycle.
POWER RELAY, SPDT, 12VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:OMIH Series; Relay Mounting:Through Hole; Coil Type:DC Sensitive; Contact Voltage VAC:250VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 04P7950 |
| Product Name | Power Relay, Spdt, 12Vdc, 16A, Pc Board; Contact Configuration Oeg Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |