Aratas America LLC Power Relay, Spst, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components G2RL-1A4-E-CF DC24 BY OMB

Description
POWER RELAY, SPST, 24VDC, 12A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST, 24VDC, 12A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components - 53AJ1906 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components
53AJ1906
Power Relay, Spst, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components 53AJ1906
POWER RELAY, SPST, 24VDC, 12A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST, 24VDC, 12A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 53AJ1906
Product Name Power Relay, Spst, 24Vdc, 12A, Tht; Contact Configuration Omron Electronic Components
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1217799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details