TE Connectivity Antennas OD24M-7

Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Gain (Max) (DB) : 7
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Gain (Max) (DB) : 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OD24M-7 - TE Connectivity
Berwyn, PA, United States
Antennas
OD24M-7
Antennas OD24M-7
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Gain (Max) (DB) : 7

Configuration Features


  • Antenna Style : External
  • Antenna Type : Stick/Baton
  • Band Type : Wi-Fi
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Male

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Gain (Max) (DB) : 7
Buy Now
RF Antennas - OD24M-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OD24M-7
RF Antennas OD24M-7
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz 7dBi N Type Male Bracket Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz 7dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number OD24M-7 OD24M-7
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108923-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 0600-00020 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
Antennas - 2195849-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details