TE Connectivity Antennas 2195773-1

Description
Body Features Product Weight (G) : 17.8 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Product Length : 115.5 MM  [4.54 INCH ] Product Width : 17.75 MM  [.69 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900 Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Vertical Linear Region : Global, Americas & EMEA, Global by Band Operation/Applicatio n Antenna Environment : Indoor Wireless Standard : US Dual & EU Dual Band, EU Cellular, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, US Cellular & ZigBee EU, EU Dual Band, US Dual Band, DECT EU, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA 90° Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1710 - 2170 Gain (Max) (DB) : 0, 2 Usage Conditions Application by Region : GSM - Americas - 1850 - 1990 MHz, GSM - EU - 880 - 960 MHz, ISM - EU - 868 - 870 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, DECT - EU, LTE - Global - 1920 - 2170 MHz, ISM - US - 902 - 928 MHz, WLAN - Global - 2400 - 2483.5 MHz, ISM - 698 - 960 MHz, LTE - Americas - 824 - 894 MHz, UMT - Global - 1920 - 2170 MHz, LTE All Band - 698 - 960 MHz, GSM - Americas - 824 - 894 MHz, Bluetooth - Global - 2400 - 2500 MHz, ZigBee - Global - 2400 - 2483.5 MHz, ZigBee - US - 902 - 928 MHz, ZigBee - EU - 868 - 870 MHz, CDMA - Americas - 824 - 894 MHz
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 17.8 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Product Length : 115.5 MM  [4.54 INCH ] Product Width : 17.75 MM  [.69 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900 Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Vertical Linear Region : Global, Americas & EMEA, Global by Band Operation/Applicatio n Antenna Environment : Indoor Wireless Standard : US Dual & EU Dual Band, EU Cellular, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, US Cellular & ZigBee EU, EU Dual Band, US Dual Band, DECT EU, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA 90° Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1710 - 2170 Gain (Max) (DB) : 0, 2 Usage Conditions Application by Region : GSM - Americas - 1850 - 1990 MHz, GSM - EU - 880 - 960 MHz, ISM - EU - 868 - 870 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, DECT - EU, LTE - Global - 1920 - 2170 MHz, ISM - US - 902 - 928 MHz, WLAN - Global - 2400 - 2483.5 MHz, ISM - 698 - 960 MHz, LTE - Americas - 824 - 894 MHz, UMT - Global - 1920 - 2170 MHz, LTE All Band - 698 - 960 MHz, GSM - Americas - 824 - 894 MHz, Bluetooth - Global - 2400 - 2500 MHz, ZigBee - Global - 2400 - 2483.5 MHz, ZigBee - US - 902 - 928 MHz, ZigBee - EU - 868 - 870 MHz, CDMA - Americas - 824 - 894 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195773-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195773-1
Antennas 2195773-1
Body Features Product Weight (G) : 17.8 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Product Length : 115.5 MM  [4.54 INCH ] Product Width : 17.75 MM  [.69 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900 Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Vertical Linear Region : Global, Americas & EMEA, Global by Band Operation/Applicatio n Antenna Environment : Indoor Wireless Standard : US Dual & EU Dual Band, EU Cellular, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, US Cellular & ZigBee EU, EU Dual Band, US Dual Band, DECT EU, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA 90° Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1710 - 2170 Gain (Max) (DB) : 0, 2 Usage Conditions Application by Region : GSM - Americas - 1850 - 1990 MHz, GSM - EU - 880 - 960 MHz, ISM - EU - 868 - 870 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, DECT - EU, LTE - Global - 1920 - 2170 MHz, ISM - US - 902 - 928 MHz, WLAN - Global - 2400 - 2483.5 MHz, ISM - 698 - 960 MHz, LTE - Americas - 824 - 894 MHz, UMT - Global - 1920 - 2170 MHz, LTE All Band - 698 - 960 MHz, GSM - Americas - 824 - 894 MHz, Bluetooth - Global - 2400 - 2500 MHz, ZigBee - Global - 2400 - 2483.5 MHz, ZigBee - US - 902 - 928 MHz, ZigBee - EU - 868 - 870 MHz, CDMA - Americas - 824 - 894 MHz

Body Features


  • Product Weight (G) : 17.8

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Product Length : 115.5 MM  [4.54 INCH ]
  • Product Width : 17.75 MM  [.69 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900

Mechanical Attachment


  • Mounting Retention Type : Mounting Clinch Nuts
  • Mounts To : Plug
  • Polarization : Vertical Linear
  • Region : Global, Americas & EMEA, Global by Band

Operation/Application


  • Antenna Environment : Indoor
  • Wireless Standard : US Dual & EU Dual Band, EU Cellular, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, US Cellular & ZigBee EU, EU Dual Band, US Dual Band, DECT EU, US Dual & EU Dual & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA 90°
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1710 - 2170
  • Gain (Max) (DB) : 0, 2

Usage Conditions


  • Application by Region : GSM - Americas - 1850 - 1990 MHz, GSM - EU - 880 - 960 MHz, ISM - EU - 868 - 870 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 1710 - 1880 MHz, CDMA - Americas - 1850 - 1990 MHz, DECT - EU, LTE - Global - 1920 - 2170 MHz, ISM - US - 902 - 928 MHz, WLAN - Global - 2400 - 2483.5 MHz, ISM - 698 - 960 MHz, LTE - Americas - 824 - 894 MHz, UMT - Global - 1920 - 2170 MHz, LTE All Band - 698 - 960 MHz, GSM - Americas - 824 - 894 MHz, Bluetooth - Global - 2400 - 2500 MHz, ZigBee - Global - 2400 - 2483.5 MHz, ZigBee - US - 902 - 928 MHz, ZigBee - EU - 868 - 870 MHz, CDMA - Americas - 824 - 894 MHz
Buy Now Datasheet
Antenna, 698Mhz 2.7Ghz, Sma Connector Rohs Compliant Te Connectivity - 09AJ7698 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 698Mhz 2.7Ghz, Sma Connector Rohs Compliant Te Connectivity
09AJ7698
Antenna, 698Mhz 2.7Ghz, Sma Connector Rohs Compliant Te Connectivity 09AJ7698
ANTENNA, 698MHZ - 2.7GHZ, SMA CONNECTOR ROHS COMPLIANT: YES

ANTENNA, 698MHZ - 2.7GHZ, SMA CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2195773-1
Antennas 2195773-1
Antennas LTE Terminal Antenna

Antennas LTE Terminal Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 2195773-1 09AJ7698 2195773-1
Product Name Antennas Antenna, 698Mhz 2.7Ghz, Sma Connector Rohs Compliant Te Connectivity Antennas
Applications Modem or Wireless Network; ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
Antennas - 2118907-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2118909-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers