TE Connectivity Antennas OC24527-FNM

Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : WLAN Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Fixed Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Gain (Max) (DB) : 8
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : WLAN Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Fixed Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Gain (Max) (DB) : 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OC24527-FNM - TE Connectivity
Berwyn, PA, United States
Antennas
OC24527-FNM
Antennas OC24527-FNM
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : WLAN Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Fixed Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Gain (Max) (DB) : 8

Configuration Features


  • Antenna Style : External
  • Antenna Type : Stick/Baton
  • Band Type : WLAN
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Male Fixed

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875
  • Gain (Max) (DB) : 8
Buy Now
RF Antennas - OC24527-FNM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OC24527-FNM
RF Antennas OC24527-FNM
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number OC24527-FNM OC24527-FNM
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108855-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Antennas - 1-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers