TE Connectivity Antennas 2118907-9

Description
Body Features Antenna Weight : 2.1 G  [.074 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2350 - 3720 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.1 G  [.074 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2350 - 3720 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118907-9 - TE Connectivity
Berwyn, PA, United States
Antennas
2118907-9
Antennas 2118907-9
Body Features Antenna Weight : 2.1 G  [.074 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2350 - 3720 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 2.1 G  [.074 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.66 FT ]
  • Product Height : .34 MM  [.013 INCH ]
  • Product Length : 29.6 MM  [1.165 INCH ]
  • Product Width : 41.24 MM  [1.623 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2350 - 3720
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 3.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2118907-9-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118907-9-ND
RF Antennas 17-2118907-9-ND
RF Antenna

RF Antenna

Buy Now Datasheet
PCB ANT.MHF4L,200mm,Wi-Fi 6E TRIPLE BAND - 2118907-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
PCB ANT.MHF4L,200mm,Wi-Fi 6E TRIPLE BAND
2118907-9
PCB ANT.MHF4L,200mm,Wi-Fi 6E TRIPLE BAND 2118907-9
PCB ANT.MHF4L,200mm,Wi-F i 6E TRIPLE BAND

PCB ANT.MHF4L,200mm,Wi-Fi 6E TRIPLE BAND

Buy Now
Pcb Antenna, 5.925-7.125Ghz, 3.7Db Rohs Compliant Te Connectivity - 54AJ3105 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 3.7Db Rohs Compliant Te Connectivity
54AJ3105
Pcb Antenna, 5.925-7.125Ghz, 3.7Db Rohs Compliant Te Connectivity 54AJ3105
PCB ANTENNA, 5.925-7.125GHZ, 3.7DB ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 3.7DB ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - 2118907-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118907-9
RF Antennas 2118907-9
2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax , Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 3.7dBi MHF4L Adhesive

2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 3.7dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2118907-9 17-2118907-9-ND 2118907-9 54AJ3105 2118907-9
Product Name Antennas RF Antennas PCB ANT.MHF4L,200mm,Wi-Fi 6E TRIPLE BAND Pcb Antenna, 5.925-7.125Ghz, 3.7Db Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2350.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers
Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details