TE Connectivity Antennas 2118308-3

Description
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Length : .15 M  [.49 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Length : .15 M  [.49 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118308-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2118308-3
Antennas 2118308-3
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Length : .15 M  [.49 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4.2 G  [.148 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Length : .15 M  [.49 FT ]
  • Product Height : .02 MM  [.052 INCH ]
  • Product Length : 110 MM  [4.33 INCH ]
  • Product Width : 14 MM  [.551 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi, Cellular, Cat-M/NB-IoT
  • Primary Application : Cellular, Cat-M/NB-IoT, Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF, UMCC, MHF1

Signal Characteristics


  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Antennas - 2118308-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118308-3
Antennas 2118308-3
4G WORLD BAND, METASPAN, PCB ANT, 150MM

4G WORLD BAND, METASPAN, PCB ANT, 150MM

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Antennas Antennas
Product Number 2118308-3 2118308-3
Product Name Antennas Antennas
Applications Cellular, Cat-M/NB-IoT, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2108788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108994-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
RF Antennas - 343-ANT-2.4-FPC-LV100M4-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 4.3 dB
View Details
2 suppliers