TE Connectivity Terminal Blocks - Barrier Blocks NC6-P108-07

Description
CONN BARRIER STRIP 7CIRC 0.375"
Request a Quote
Description
CONN BARRIER STRIP 7CIRC 0.375"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Barrier, 7 Position, 22-12 AWG from TE Connectivity is designed for use in various applications including machine controls, power supplies, and automation equipment. It features a pitch spacing of 9.53 mm and accommodates wire sizes ranging from 22 AWG to 12 AWG. The terminal block is rated for a maximum current of 20A, making it suitable for moderate power applications. It is RoHS compliant, ensuring it meets environmental regulations. The product is available in a single row configuration with seven positions, providing flexibility for wiring arrangements. This terminal block is ideal for engineers seeking a reliable and compliant solution for their wiring needs.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Barrier, 7 Position, 22-12 AWG from TE Connectivity is designed for use in various applications including machine controls, power supplies, and automation equipment. It features a pitch spacing of 9.53 mm and accommodates wire sizes ranging from 22 AWG to 12 AWG. The terminal block is rated for a maximum current of 20A, making it suitable for moderate power applications. It is RoHS compliant, ensuring it meets environmental regulations. The product is available in a single row configuration with seven positions, providing flexibility for wiring arrangements. This terminal block is ideal for engineers seeking a reliable and compliant solution for their wiring needs.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98525-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98525-ND
Terminal Blocks - Barrier Blocks A98525-ND
CONN BARRIER STRIP 7CIRC 0.375"

CONN BARRIER STRIP 7CIRC 0.375"

Buy Now Datasheet
Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 50F2969 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
50F2969
Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 50F2969
TERMINAL BLOCK, BARRIER, 7 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - NC6-P108-07 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
NC6-P108-07
Barrier Terminal Blocks NC6-P108-07
Barrier Terminal Blocks DUAL .375" 7P steel clamp-plate

Barrier Terminal Blocks DUAL .375" 7P steel clamp-plate

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98525-ND 50F2969 NC6-P108-07
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity Barrier Terminal Blocks
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark; UL, CSA
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks - 1-1546931-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers