Keystone Electronics Corp. PBE Turret Terminal Board 15122

Description
Part Number: 15122 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15122 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15122 is a PBE turret terminal board with 12 terminals, measuring 5.250 inches (133.4 mm) in length and 2.500 inches (63.5 mm) in width. It is constructed from paper base electrical material (PBE), compliant with MIL-M-24768/20, Type XP natural, and rated for a maximum temperature of 250°F (121°C). Terminals are brass, meeting ASTM-B16, with tin plating per MIL-T-10727. The board is designed for turret terminal connections and is not scored.

Datasheet Summary
Powered by GS/AI

The 15122 is a PBE turret terminal board with 12 terminals, measuring 5.250 inches (133.4 mm) in length and 2.500 inches (63.5 mm) in width. It is constructed from paper base electrical material (PBE), compliant with MIL-M-24768/20, Type XP natural, and rated for a maximum temperature of 250°F (121°C). Terminals are brass, meeting ASTM-B16, with tin plating per MIL-T-10727. The board is designed for turret terminal connections and is not scored.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15122 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15122
PBE Turret Terminal Board 15122
Part Number: 15122 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15122

  • # of Terminals: 24
  • Length: 5.250 [133.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 2.500 [63.5]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15122
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 15128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7787-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-7771-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details