TE Connectivity Antennas MTRA61274CW2-001

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : Cellular, Vehicular Primary Application : Cellular, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1350 - 2700, 1690 - 1880, 1850 - 1990, 617 - 698, 880 - 960, 2300 - 2500, 1350 - 1550, 617 - 960, 698 - 824, 2500 - 2700, 824 - 894, 1910 - 2180 Frequency Category : 617 - 4200 Gain (Max) (DB) : 4.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : Cellular, Vehicular Primary Application : Cellular, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1350 - 2700, 1690 - 1880, 1850 - 1990, 617 - 698, 880 - 960, 2300 - 2500, 1350 - 1550, 617 - 960, 698 - 824, 2500 - 2700, 824 - 894, 1910 - 2180 Frequency Category : 617 - 4200 Gain (Max) (DB) : 4.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MTRA61274CW2-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : Cellular, Vehicular Primary Application : Cellular, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1350 - 2700, 1690 - 1880, 1850 - 1990, 617 - 698, 880 - 960, 2300 - 2500, 1350 - 1550, 617 - 960, 698 - 824, 2500 - 2700, 824 - 894, 1910 - 2180 Frequency Category : 617 - 4200 Gain (Max) (DB) : 4.7 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .61 M  [2 FT ]

Industry Standards


  • Communication Protocol : Cellular, Vehicular
  • Primary Application : Cellular, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1350 - 2700, 1690 - 1880, 1850 - 1990, 617 - 698, 880 - 960, 2300 - 2500, 1350 - 1550, 617 - 960, 698 - 824, 2500 - 2700, 824 - 894, 1910 - 2180
  • Frequency Category : 617 - 4200
  • Gain (Max) (DB) : 4.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-MTRA61274CW2-001-ND - DigiKey
Thief River Falls, MN, United States
657.5MHz, 761MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz 802.11b/g/n, GSM, LTE, WCDMA, WLAN Module RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 2.7GHz 2.4dBi, 3.1dBi, 2.8dBi, 2.7dBi, 2.7dBi, 3.6dBi, 3.9dBi, 3.5dBi, 3.6dBi, 2.9dBi SMA Male Panel Mount

657.5MHz, 761MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz 802.11b/g/n, GSM, LTE, WCDMA, WLAN Module RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 2.7GHz 2.4dBi, 3.1dBi, 2.8dBi, 2.7dBi, 2.7dBi, 3.6dBi, 3.9dBi, 3.5dBi, 3.6dBi, 2.9dBi SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - MTRA61274CW2-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MTRA61274CW2-001
RF Antennas MTRA61274CW2-001
657.5MHz, 761MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz 802.11b/g/n, GSM, LTE, WCDMA, WLAN Module RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 2.7GHz 2.4dBi, 3.1dBi, 2.8dBi, 2.7dBi, 2.7dBi, 3.6dBi, 3.9dBi, 3.5dBi, 3.6dBi, 2.9dBi SMA Male Panel Mount

657.5MHz, 761MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz 802.11b/g/n, GSM, LTE, WCDMA, WLAN Module RF Antenna 617MHz ~ 960MHz, 1.35GHz ~ 2.7GHz 2.4dBi, 3.1dBi, 2.8dBi, 2.7dBi, 2.7dBi, 3.6dBi, 3.9dBi, 3.5dBi, 3.6dBi, 2.9dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number MTRA61274CW2-001 994-MTRA61274CW2-001-ND MTRA61274CW2-001
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, Vehicular Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g/n, GSM, LTE, WCDMA, WLAN 802.11b/g/n, GSM, LTE, WCDMA, WLAN
Pattern Type Omni directional
Primary Frequency Range 617.0 to 2700.0 MHz 657.5 to 2600.0 MHz
Gain 3 to 6 dB 2.4 to 3.9 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2195935-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108948-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513169-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers