TE Connectivity Antennas 1-2108858-1

Description
Body Features Antenna Weight : 1.1 G  [.039 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .3 M  [.984 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.4 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.1 G  [.039 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .3 M  [.984 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.4 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2108858-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2108858-1
Antennas 1-2108858-1
Body Features Antenna Weight : 1.1 G  [.039 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .3 M  [.984 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.4 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Body Features


  • Antenna Weight : 1.1 G  [.039 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.984 FT ]
  • Product Height : .78 MM  [.031 INCH ]
  • Product Length : 32 MM  [1.26 INCH ]
  • Product Width : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 2400 - 2500, 5150 - 5875
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.4
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet
RF Antennas - 994-1-2108858-1-ND - DigiKey
Thief River Falls, MN, United States
PCB ANT, MHF4, 300MM WI-FI 6E TR

PCB ANT, MHF4, 300MM WI-FI 6E TR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 1-2108858-1 994-1-2108858-1-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 0.7000 to 4.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 0600-00014 - TE Connectivity
TE Connectivity
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting External
View Details
2 suppliers
Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108965-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers